RF DIR COUPLER 5GHZ-6GHZ SMD
RF Directional Coupler General Purpose 5GHz ~ 6GHz 10dB 24W 4-SMD, No Lead
RF DIR COUPLER 5GHZ-6GHZ SMD
The 1M810 Micro Xinger® is a low profile, miniature 10dB directional coupler in an easy to use surface mount package designed for U-NII, ISM and hyper LAN applications. The 1M810 is for power and frequency detection as well as power injection and is an ideal solution for the ever increasing demands of the wireless industry for smaller printed circuit boards and high performance. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyamide. Available in both 5 of 6 tin lead (1M810) and 6 of 6 RoHS compliant tin immersion (1M810S).
RF Directional Coupler General Purpose 5GHz ~ 6GHz 10dB 24W 4-SMD, No Lead
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1M810SDKR-ND | 1M810S | 1M810S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 5000.00 to 6000.00 MHz | 5000.00 to 6000.00 MHz | 5000.00 to 6000.00 MHz |
| Power | 24.00 watts | 15.00 watts |