These 3 dB 180° mini-hybrids are highly reliable rugged stripline-constructe
RF Directional Coupler General Purpose 1GHz ~ 2GHz 30W Module, SMA Connectors
HYBRID,OCTAVE-BAND,1
RF Directional Coupler General Purpose 1GHz ~ 2GHz 30W Module, SMA Connectors
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 2031-6331-00 | 1465-2031-6331-00-ND | 850-2031-6331-00 | 2031-6331-00 |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | Rf Directional Coupler | RF Directional Coupler |
| Package Type | Connectorized | Module, SMA Connectors | Module, SMA Connectors | |
| Frequency Range | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz |
| Power | 30.00 watts | 30.00 watts | 30.00 watts |