MACOM RF Directional Coupler 2026-6010-10

Description
These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.
Request a Quote Datasheet
Description
These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 2026-6010-10 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
2026-6010-10
RF Directional Coupler 2026-6010-10
These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.

These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry. The input, output and coupled output ports are stainless steel SMA connectors. The isolated port is terminated with a non-removable precision 50 ohm termination. Custom variations of these designs to specific requirements can also be produced.

Supplier's Site Datasheet
RF Directional Coupler - 1465-2026-6010-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-2026-6010-10-ND
RF Directional Coupler 1465-2026-6010-10-ND
RF Directional Coupler General Purpose 500MHz ~ 18GHz 10 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 18GHz 10 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet
Rf Directional Coupler - 850-2026-6010-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2026-6010-10
Rf Directional Coupler 850-2026-6010-10
COUPLER,ULTRA_BROAD- BAND, Product overview: 2026-6010-10 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2026-6010-10 can be used for catalog matching and distributor lookup.

COUPLER,ULTRA_BROAD-BAND, Product overview: 2026-6010-10 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2026-6010-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 2026-6010-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2026-6010-10
RF Directional Coupler 2026-6010-10
RF Directional Coupler General Purpose 500MHz ~ 18GHz 10 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 18GHz 10 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 2026-6010-10 1465-2026-6010-10-ND 850-2026-6010-10 2026-6010-10
Product Name RF Directional Coupler RF Directional Coupler Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized Module, SMA Connectors Module, SMA Connectors
Frequency Range 500.00 to 18000.00 MHz 500.00 to 18000.00 MHz 500.00 to 18000.00 MHz 500.00 to 18000.00 MHz
Power 50.00 watts 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CWK-10R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details