MACOM RF Directional Coupler 2020-6618-20

Description
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
Request a Quote Datasheet
Description
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 2020-6618-20 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
2020-6618-20
RF Directional Coupler 2020-6618-20
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

Supplier's Site Datasheet
Rf Directional Coupler - 850-2020-6618-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2020-6618-20
Rf Directional Coupler 850-2020-6618-20
COUPLER,DIRECTIONAL, Product overview: 2020-6618-20 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2020-6618-20 can be used for catalog matching and distributor lookup.

COUPLER,DIRECTIONAL, Product overview: 2020-6618-20 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2020-6618-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 2020-6618-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2020-6618-20
RF Directional Coupler 2020-6618-20
RF Directional Coupler General Purpose 4GHz ~ 8GHz 20 ± 1dB 50W Module

RF Directional Coupler General Purpose 4GHz ~ 8GHz 20 ± 1dB 50W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
2020-6618-20
RF and Wireless - RF Directional Coupler 2020-6618-20
COUPLER,DIRECTIONAL

COUPLER,DIRECTIONAL

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 2020-6618-20 850-2020-6618-20 2020-6618-20 2020-6618-20
Product Name RF Directional Coupler Rf Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized Module
Frequency Range 4000.00 to 8000.00 MHz 4000.00 to 8000.00 MHz 4000.00 to 8000.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-80-1000M-40dB-N-500W - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 1000.00 MHz
View Details