RF DIR COUPLER 800MHZ-1.2GHZ SMD
RF DIR COUPLER 800MHZ-1.2GHZ SMD
RF DIR COUPLER 800MHZ-1.2GHZ SMD
RF DIR COUPLER 800MHZ-1.2GHZ SMD Product overview: 1D1304-6 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 800MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1D1304-6 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler General Purpose 800MHz ~ 1.2GHz 6 ± 1dB 150W 4-SMD, No Lead
RF DIR COUPLER 800MHZ-1.2GHZ SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1D1304-6CT-ND | 850-1D1304-6 | 1D1304-6 | 1D1304-6 | 1D1304-6 |
| Product Name | RF Directional Coupler | SMD 800MHZ 1.2GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount | ||
| Frequency Range | 800.00 to 1200.00 MHz | 800.00 to 1200.00 MHz | 800.00 to 1200.00 MHz | 800.00 to 1200.00 MHz | 800.00 to 1200.00 MHz |
| Power | 150.00 watts | 150.00 watts | 150.00 watts | 150.00 watts |