MACOM Rf Directional Coupler 2031-6335-00

Description
HYBRID,NARROW-BAND,1 80_DEG, Product overview: 2031-6335-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2031-6335-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HYBRID,NARROW-BAND,1 80_DEG, Product overview: 2031-6335-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2031-6335-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Directional Coupler - 850-2031-6335-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2031-6335-00
Rf Directional Coupler 850-2031-6335-00
HYBRID,NARROW-BAND,1 80_DEG, Product overview: 2031-6335-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2031-6335-00 can be used for catalog matching and distributor lookup.

HYBRID,NARROW-BAND,180_DEG, Product overview: 2031-6335-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2031-6335-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Hybrid Coupler - 2031-6335-00 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
2031-6335-00
RF Hybrid Coupler 2031-6335-00
These 3 dB 180° mini-hybrids are highly reliable rugged stripline-constructe d units that can be used either to divide or combine R.F. power. A signal incident at the sum (I) port will yield in-phase amplitude balanced signals at the output ports. Conversely, a signal applied to the difference (A) port will yield amplitude balanced and 180° out of phase signals at the output ports.

These 3 dB 180° mini-hybrids are highly reliable rugged stripline-constructed units that can be used either to divide or combine R.F. power. A signal incident at the sum (I) port will yield in-phase amplitude balanced signals at the output ports. Conversely, a signal applied to the difference (A) port will yield amplitude balanced and 180° out of phase signals at the output ports.

Supplier's Site Datasheet
RF Directional Coupler - 1465-2031-6335-00-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-2031-6335-00-ND
RF Directional Coupler 1465-2031-6335-00-ND
RF Directional Coupler General Purpose 8GHz ~ 12.4GHz 30W Module, SMA Connectors

RF Directional Coupler General Purpose 8GHz ~ 12.4GHz 30W Module, SMA Connectors

Buy Now Datasheet
RF Directional Coupler - 2031-6335-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2031-6335-00
RF Directional Coupler 2031-6335-00
RF Directional Coupler General Purpose 8GHz ~ 12.4GHz 30W Module, SMA Connectors

RF Directional Coupler General Purpose 8GHz ~ 12.4GHz 30W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 850-2031-6335-00 2031-6335-00 1465-2031-6335-00-ND 2031-6335-00
Product Name Rf Directional Coupler RF Hybrid Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Module, SMA Connectors Connectorized Module, SMA Connectors
Frequency Range 8000.00 to 12400.00 MHz 8000.00 to 12400.00 MHz 8000.00 to 12400.00 MHz 8000.00 to 12400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-30M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
View Details