COUPLER,DIRECTIONAL,
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COUPLER,DIRECTIONAL
RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 6 ± 1dB 50W Module
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-2020-6628-06 | 2020-6628-06 | 2020-6628-06 | 2020-6628-06 |
| Product Name | Rf Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Module | Connectorized | ||
| Frequency Range | 12400.00 to 18000.00 MHz | 12400.00 to 18000.00 MHz | 12400.00 to 18000.00 MHz | |
| Power | 50.00 watts | 50.00 watts |