KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1250CNTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1250CNTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1250CNTR
RF Directional Coupler CP0603A1250CNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - 478-CP0603A1250CNTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-CP0603A1250CNTR-ND
RF Directional Coupler 478-CP0603A1250CNTR-ND
RF Directional Coupler

RF Directional Coupler

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A1250CNTR
RF and Wireless - RF Directional Coupler CP0603A1250CNTR
DIRECTIONAL COUPLER

DIRECTIONAL COUPLER

Supplier's Site
RF Directional Coupler - CP0603A1250CNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1250CNTR
RF Directional Coupler CP0603A1250CNTR
RF Directional Coupler

RF Directional Coupler

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603A1250CNTR 478-CP0603A1250CNTR-ND CP0603A1250CNTR CP0603A1250CNTR
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
MMIC 5-16GHz 90° Hybrid Coupler - MQH-0516PSM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 5000.00 to 16000.00 MHz
View Details