Bi-directional Couplers offer the ability to couple the power in two directions while maintaining directivity.
RF Directional Coupler General Purpose 10MHz ~ 500MHz 10.8dB 1W SF-1
COUPLER Product overview: CHS-134-PIN from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CHS-134-PIN can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 10MHz ~ 500MHz 10.8dB 1W SF-1
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CHS-134-PIN | 1465-CHS-134-PIN-ND | 850-CHS-134-PIN | CHS-134-PIN |
| Product Name | RF Dual Directional Coupler | RF Directional Coupler | Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Dual Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | SF-1 | SF-1 | |
| Frequency Range | 10.00 to 500.00 MHz | 10.00 to 500.00 MHz | 10.00 to 500.00 MHz | 10.00 to 500.00 MHz |
| Power | 1.00 watts | 1.00 watts | 1.00 watts |