KYOCERA AVX Components Corporation RF Directional Coupler CP0402A1880BLTR

Description
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A1880BLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0402A1880BLTR-ND
RF Directional Coupler CP0402A1880BLTR-ND
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0402A1880BLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0402A1880BLTR
RF Directional Coupler CP0402A1880BLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A1880BLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402A1880BLTR
RF Directional Coupler CP0402A1880BLTR
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 15.5dB 3W 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0402A1880BLTR-ND CP0402A1880BLTR CP0402A1880BLTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type 0402 (1005 Metric)
Frequency Range 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CWK-10R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details