3 dB quadrature mini-hybrids are the ultimate in compact, rugged high stress environment components. The crossover feature of the location of both outputs on one side allows simplicity in system or subsystem design. Multi-octave coverage of the complete frequency spectrum, along with high isolation performance, qualifies them as an asset to any system.
RF Directional Coupler General Purpose 2GHz ~ 18GHz 50W Module, SMA Connectors
COUPLER,QUAD,HYBRID,
RF Directional Coupler General Purpose 2GHz ~ 18GHz 50W Module, SMA Connectors
COUPLER,QUAD,HYBRID,
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 2032-6371-00 | 1465-2032-6371-00-ND | 850-2032-6371-00 | 2032-6371-00 | 2032-6371-00 |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | Quad Rf Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| Package Type | Connectorized | Module, SMA Connectors | Module, SMA Connectors | ||
| Frequency Range | 2000.00 to 18000.00 MHz | 2000.00 to 18000.00 MHz | 2000.00 to 18000.00 MHz | 2000.00 to 18000.00 MHz | |
| Power | 50.00 watts | 50.00 watts | 50.00 watts |