RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)
RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)
RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)
RF Couplers Uni-directional Coupling 20dB 0.824GHz to 0.849GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A0836ANTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.824GHz, 0.849GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 0.824GHz, 0.849GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A0836ANTR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler AMPS 824MHz ~ 849MHz 20dB 3W 0603 (1608 Metric)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 478-10947-6-ND | 850-CP0603A0836ANTR | CP0603A0836ANTR | CP0603A0836ANTR |
| Product Name | RF Directional Coupler | 0.824GHz 0.849GHz Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0603 (1608 Metric) | |||
| Frequency Range | 824.00 to 849.00 MHz | 824.00 to 849.00 MHz | 824.00 to 849.00 MHz | |
| Power | 3.00 watts | 3.00 watts |