MACOM RF Directional Coupler 2020-6605-10

Description
RF Directional Coupler General Purpose 1GHz ~ 2GHz 10 ± 1dB 50W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 1GHz ~ 2GHz 10 ± 1dB 50W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1465-2020-6605-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-2020-6605-10-ND
RF Directional Coupler 1465-2020-6605-10-ND
RF Directional Coupler General Purpose 1GHz ~ 2GHz 10 ± 1dB 50W Module

RF Directional Coupler General Purpose 1GHz ~ 2GHz 10 ± 1dB 50W Module

Buy Now Datasheet
RF Directional Coupler - 2020-6605-10 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
2020-6605-10
RF Directional Coupler 2020-6605-10
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

Supplier's Site Datasheet
Rf Directional Coupler - 850-2020-6605-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2020-6605-10
Rf Directional Coupler 850-2020-6605-10
COUPLER,DIRECTIONAL Product overview: 2020-6605-10 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2020-6605-10 can be used for catalog matching and distributor lookup.

COUPLER,DIRECTIONAL Product overview: 2020-6605-10 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2020-6605-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
2020-6605-10
RF and Wireless - RF Directional Coupler 2020-6605-10
COUPLER,DIRECTIONAL

COUPLER,DIRECTIONAL

Supplier's Site
RF Directional Coupler - 2020-6605-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2020-6605-10
RF Directional Coupler 2020-6605-10
RF Directional Coupler General Purpose 1GHz ~ 2GHz 10 ± 1dB 50W Module

RF Directional Coupler General Purpose 1GHz ~ 2GHz 10 ± 1dB 50W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1465-2020-6605-10-ND 2020-6605-10 850-2020-6605-10 2020-6605-10 2020-6605-10
Product Name RF Directional Coupler RF Directional Coupler Rf Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Module Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz
Power 50.00 watts 50.00 watts 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5533150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZCDC10-263+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 500.00 to 26500.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-2700-3500-K5-N - kTB Solutions
Specs
Frequency Range 2700.00 to 3500.00 MHz
Power 500.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Directional Coupler - FPC07180 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers