MACOM RF Directional Coupler 2031-6330-00

Description
RF Directional Coupler General Purpose 500MHz ~ 1GHz 30W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 500MHz ~ 1GHz 30W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1465-2031-6330-00-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-2031-6330-00-ND
RF Directional Coupler 1465-2031-6330-00-ND
RF Directional Coupler General Purpose 500MHz ~ 1GHz 30W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 1GHz 30W Module, SMA Connectors

Buy Now Datasheet
Rf Directional Coupler - 850-2031-6330-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2031-6330-00
Rf Directional Coupler 850-2031-6330-00
HYBRID,OCTAVE-BAND,1 80_DEG, Product overview: 2031-6330-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2031-6330-00 can be used for catalog matching and distributor lookup.

HYBRID,OCTAVE-BAND,180_DEG, Product overview: 2031-6330-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2031-6330-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Hybrid Coupler - 2031-6330-00 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
2031-6330-00
RF Hybrid Coupler 2031-6330-00
These 3 dB 180° mini-hybrids are highly reliable rugged stripline-constructe d units that can be used either to divide or combine R.F. power. A signal incident at the sum (I) port will yield in-phase amplitude balanced signals at the output ports. Conversely, a signal applied to the difference (A) port will yield amplitude balanced and 180° out of phase signals at the output ports.

These 3 dB 180° mini-hybrids are highly reliable rugged stripline-constructed units that can be used either to divide or combine R.F. power. A signal incident at the sum (I) port will yield in-phase amplitude balanced signals at the output ports. Conversely, a signal applied to the difference (A) port will yield amplitude balanced and 180° out of phase signals at the output ports.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
2031-6330-00
RF and Wireless - RF Directional Coupler 2031-6330-00
HYBRID,OCTAVE-BAND,1 80_DEG

HYBRID,OCTAVE-BAND,180_DEG

Supplier's Site
RF Directional Coupler - 2031-6330-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2031-6330-00
RF Directional Coupler 2031-6330-00
RF Directional Coupler General Purpose 500MHz ~ 1GHz 30W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 1GHz 30W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1465-2031-6330-00-ND 850-2031-6330-00 2031-6330-00 2031-6330-00 2031-6330-00
Product Name RF Directional Coupler Rf Directional Coupler RF Hybrid Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Module, SMA Connectors Module, SMA Connectors Connectorized
Frequency Range 500.00 to 1000.00 MHz 500.00 to 1000.00 MHz 500.00 to 1000.00 MHz 500.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - CSM-10-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-18-4-75L+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers