RF DIR COUPLER 225MHZ-400MHZ SMD Product overview: 11302-3 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 225MHZ, 400MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 225MHZ, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-11302-3 can be used for catalog matching and distributor lookup.
RF DIR COUPLER 225MHZ-400MHZ SMD
RF Directional Coupler General Purpose 225MHz ~ 400MHz 100W 4-SMD, No Lead
RF DIR COUPLER 225MHZ-400MHZ SMD
The 11302-3 is a low profile 3dB hybrid coupler in an easy to use surface mount package for applications in the 225 - 400 MHz band. The 11302-3 is ideal for balanced amplifiers and signal distribution and is an ideal solution for the ever increasing demands for smaller printed circuit boards. Parts have been run through rigorous qualification and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates.
RF Directional Coupler General Purpose 225MHz ~ 400MHz 100W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-11302-3 | 1173-11302-3CT-ND | 11302-3 | 11302-3 |
| Product Name | SMD 225MHZ 400MHZ Rf Directional Coupler | RF Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 225.00 to 400.00 MHz | 225.00 to 400.00 MHz | 225.00 to 400.00 MHz | 225.00 to 400.00 MHz |