The C2023J503A00 is a low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax, WiBro, UMTS, and IMT2000 applications. The C2023J503A00 is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C2023J503A00 is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability having X and Y thermal coefficient of expansion (CTE) of 17 ppm/°C.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | C2023J5003A00 |
| Product Name | RF Hybrid Coupler |
| Package Type | Surface Mount |