The CP0603A0991DWTR is a thin-film RF directional coupler designed for surface mount applications. It operates within a frequency range of 800 MHz to 3 GHz and features a characteristic impedance of 50Ω. The coupler has a power rating of 3W continuous and is suitable for various applications including 4G and 5G LTE, base stations, automotive, industrial, mobile communications, satellite TV receivers, GPS, vehicle location systems, and wireless LANs. This component is constructed with rugged materials to ensure reliability during automatic assembly processes. It is available in a miniature 0603 package size, making it ideal for space-constrained designs. The operating temperature range is from -40°C to +85°C, and the coupler is compatible with multiple soldering technologies, including reflow and wave soldering. Quality assurance measures include 100% testing of electrical parameters and visual characteristics, ensuring consistent performance across production lots. The coupler is also RoHS compliant, making it suitable for environmentally conscious designs.
RF DIR COUPLER 991MHZ 0603 Product overview: CP0603A0991DWTR from KYOCERA AVX is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 991MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 991MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A0991DWTR can be used for catalog matching and distributor lookup.
RF Directional Coupler 991MHz 3W 0603 (1608 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler 991MHz 3W 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-CP0603A0991DWTR | CP0603A0991DWTR-ND | CP0603A0991DWTR | CP0603A0991DWTR |
| Product Name | 991MHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |