KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1880CLTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1880CLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1880CLTR
RF Directional Coupler CP0603A1880CLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1880CLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1880CLTR-ND
RF Directional Coupler CP0603A1880CLTR-ND
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 8.8dB 3W 0603 (1608 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 8.8dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1880CLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1880CLTR
RF Directional Coupler CP0603A1880CLTR
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 8.8dB 3W 0603 (1608 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 8.8dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A1880CLTR CP0603A1880CLTR-ND CP0603A1880CLTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz
Power 3.00 watts 3.00 watts
Coupling 8.80 dB 8.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-11A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
CD10-0114, DUAL DIRECTIONAL COUPLER - CD10-0114 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Dual Directional
Package Type Connectorized
Frequency Range 800.00 to 14700.00 MHz
View Details