KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1643BNTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1643BNTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1643BNTR
RF Directional Coupler CP0603A1643BNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1643BNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1643BNTR
RF Directional Coupler CP0603A1643BNTR
RF Directional Coupler

RF Directional Coupler

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A1643BNTR
RF and Wireless - RF Directional Coupler CP0603A1643BNTR
DIRECTIONAL COUPLER

DIRECTIONAL COUPLER

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A1643BNTR CP0603A1643BNTR CP0603A1643BNTR
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-10H-1.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 960.00 to 1220.00 MHz
View Details
RF Plugs & Jacks - 5-1634516-1 - TE Connectivity
Specs
Package Type Jack
Frequency Range 4000.00 MHz
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Directional Couplers 110067010 - 110067010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details