HUBER+SUHNER AG RF Hybrid Coupler 84115336

Description
Hybrid Coupler 2x2, 694-2700 MHz, N(f)
Request a Quote
Description
Hybrid Coupler 2x2, 694-2700 MHz, N(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - 84115336 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
84115336
RF Hybrid Coupler 84115336
Hybrid Coupler 2x2, 694-2700 MHz, N(f)

Hybrid Coupler 2x2, 694-2700 MHz, N(f)

Supplier's Site
RF Directional Coupler - 84115336 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
84115336
RF Directional Coupler 84115336
RF Directional Coupler 694MHz ~ 2.7GHz 3dB 3dB Module

RF Directional Coupler 694MHz ~ 2.7GHz 3dB 3dB Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 84115336 84115336
Product Name RF Hybrid Coupler RF Directional Coupler
Package Type Connectorized
Frequency Range 698.00 to 2700.00 MHz 694.00 to 2700.00 MHz
Power 160.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218UA - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details