RF DIR COUPLER 3.3GHZ-3.7GHZ SMD Product overview: 1M710S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3GHZ, 3.7GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 3.3GHZ, 3.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1M710S can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIR COUPLER 3.3GHZ-3.7GHZ SMD
RF Directional Coupler General Purpose 3.3GHz ~ 3.7GHz 10.5dB 34W 4-SMD, No Lead
RF DIR COUPLER 3.3GHZ-3.7GHZ SMD
RF Directional Coupler General Purpose 3.3GHz ~ 3.7GHz 10.5dB 34W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-1M710S | 1M710S | 1173-1M710SDKR-ND | 1M710S |
| Product Name | SMD 3.3GHZ 3.7GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 4-SMD, No Lead | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 3300.00 to 3700.00 MHz | 3300.00 to 3700.00 MHz | 3300.00 to 3700.00 MHz | 3300.00 to 3700.00 MHz |
| Power | 34.00 watts | 22.00 watts | 34.00 watts |