KYOCERA AVX Components Corporation RF Directional Coupler CP0603A0836MNTR

Description
RF Directional Coupler
Request a Quote Datasheet
Description
RF Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 478-CP0603A0836MNTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-CP0603A0836MNTR-ND
RF Directional Coupler 478-CP0603A0836MNTR-ND
RF Directional Coupler

RF Directional Coupler

Buy Now Datasheet
RF Directional Coupler - CP0603A0836MNTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A0836MNTR
RF Directional Coupler CP0603A0836MNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
0.824GHz 0.849GHz Rf Directional Coupler - 850-CP0603A0836MNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.824GHz 0.849GHz Rf Directional Coupler
850-CP0603A0836MNTR
0.824GHz 0.849GHz Rf Directional Coupler 850-CP0603A0836MNTR
RF Couplers Coupling 24.2dB 0.824GHz to 0.849GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A0836MNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.824GHz, 0.849GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 0.824GHz, 0.849GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A0836MNTR can be used for catalog matching and distributor lookup.

RF Couplers Coupling 24.2dB 0.824GHz to 0.849GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A0836MNTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.824GHz, 0.849GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 0.824GHz, 0.849GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A0836MNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A0836MNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A0836MNTR
RF Directional Coupler CP0603A0836MNTR
RF Directional Coupler

RF Directional Coupler

Buy Now

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 478-CP0603A0836MNTR-ND CP0603A0836MNTR 850-CP0603A0836MNTR CP0603A0836MNTR
Product Name RF Directional Coupler RF Directional Coupler 0.824GHz 0.849GHz Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-10M-2.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
C-0250, DIRECTIONAL COUPLER - C-0250 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 50000.00 MHz
View Details