RF Directional Coupler General Purpose 190MHz ~ 400MHz 20dB 100W 4-SMD, No Lead
RF Directional Coupler General Purpose 190MHz ~ 400MHz 20dB 100W 4-SMD, No Lead
RF Directional Coupler General Purpose 190MHz ~ 400MHz 20dB 100W 4-SMD, No Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIR COUPLER 190MHZ-400MHZ SMD Product overview: 11302-20 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MHZ, 400MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 190MHZ, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-11302-20 can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 190MHz ~ 400MHz 20dB 100W 4-SMD, No Lead
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1169-1-ND | 11302-20 | 850-11302-20 | 11302-20 |
| Product Name | RF Directional Coupler | RF Directional Coupler | SMD 190MHZ 400MHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | 4-SMD, No Lead | |
| Frequency Range | 190.00 to 400.00 MHz | 190.00 to 400.00 MHz | 190.00 to 400.00 MHz | 190.00 to 400.00 MHz |
| Power | 100.00 watts | 100.00 watts | 100.00 watts |