KYOCERA AVX Components Corporation 1.429GHz 1.453GHz Rf Directional Coupler CP0603A1441DWTR

Description
RF Couplers Uni-directional Coupling 10.5dB 1.429GHz to 1.453GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A1441DWTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.429GHz, 1.453GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.429GHz, 1.453GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A1441DWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Couplers Uni-directional Coupling 10.5dB 1.429GHz to 1.453GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A1441DWTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.429GHz, 1.453GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.429GHz, 1.453GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A1441DWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.429GHz 1.453GHz Rf Directional Coupler - 850-CP0603A1441DWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.429GHz 1.453GHz Rf Directional Coupler
850-CP0603A1441DWTR
1.429GHz 1.453GHz Rf Directional Coupler 850-CP0603A1441DWTR
RF Couplers Uni-directional Coupling 10.5dB 1.429GHz to 1.453GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A1441DWTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.429GHz, 1.453GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.429GHz, 1.453GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A1441DWTR can be used for catalog matching and distributor lookup.

RF Couplers Uni-directional Coupling 10.5dB 1.429GHz to 1.453GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603A1441DWTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.429GHz, 1.453GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.429GHz, 1.453GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A1441DWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1441DWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1441DWTR
RF Directional Coupler CP0603A1441DWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1441DWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1441DWTR-ND
RF Directional Coupler CP0603A1441DWTR-ND
RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 10.5 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 10.5 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1441DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1441DWTR
RF Directional Coupler CP0603A1441DWTR
RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 10.5 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 10.5 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 850-CP0603A1441DWTR CP0603A1441DWTR CP0603A1441DWTR-ND CP0603A1441DWTR
Product Name 1.429GHz 1.453GHz Rf Directional Coupler RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1429.00 to 1453.00 MHz 1429.00 to 1453.00 MHz 1429.00 to 1453.00 MHz
Power 3.00 watts 3.00 watts
Coupling 10.50 dB 9.50 to 11.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - D4-40001_2_3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 1000.00 MHz
View Details