KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1747CLTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1747CLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1747CLTR
RF Directional Coupler CP0603A1747CLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1747CLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1747CLTR-ND
RF Directional Coupler CP0603A1747CLTR-ND
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 9.5dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 9.5dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1747CLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1747CLTR
RF Directional Coupler CP0603A1747CLTR
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 9.5dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 9.5dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A1747CLTR CP0603A1747CLTR-ND CP0603A1747CLTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1710.00 to 1785.00 MHz 1710.00 to 1785.00 MHz 1710.00 to 1785.00 MHz
Power 3.00 watts 3.00 watts
Coupling 9.50 dB 9.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3014320 - ULTRA3014320 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 32000.00 MHz
Insertion Loss 3.00 dB
View Details
RF Directional Coupler - 1761-FPC06153-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details