KYOCERA AVX Components Corporation RF Directional Coupler CP0402A2442FLTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A2442FLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0402A2442FLTR
RF Directional Coupler CP0402A2442FLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A2442FLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0402A2442FLTR-ND
RF Directional Coupler CP0402A2442FLTR-ND
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 22dB 3W 0402 (1005 Metric)

RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 22dB 3W 0402 (1005 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0402A2442FLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402A2442FLTR
RF Directional Coupler CP0402A2442FLTR
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 22dB 3W 0402 (1005 Metric)

RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 22dB 3W 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0402A2442FLTR CP0402A2442FLTR-ND CP0402A2442FLTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Frequency Range 2400.00 to 2484.00 MHz 2400.00 to 2484.00 MHz 2400.00 to 2484.00 MHz
Power 3.00 watts 3.00 watts
Coupling 22.00 dB 22.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CWM-20M-11G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details