KYOCERA AVX Components Corporation RF Directional Coupler CP0402A1880ENTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A1880ENTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0402A1880ENTR
RF Directional Coupler CP0402A1880ENTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A1880ENTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0402A1880ENTR-ND
RF Directional Coupler CP0402A1880ENTR-ND
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 20dB 3W 0402 (1005 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 20dB 3W 0402 (1005 Metric)

Buy Now Datasheet
1.85GHz 1.91GHz Rf Directional Coupler - 850-CP0402A1880ENTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.85GHz 1.91GHz Rf Directional Coupler
850-CP0402A1880ENTR
1.85GHz 1.91GHz Rf Directional Coupler 850-CP0402A1880ENTR
RF Couplers Coupling 20dB 1.85GHz to 1.91GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A1880ENTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHz, 1.91GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.85GHz, 1.91GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A1880ENTR can be used for catalog matching and distributor lookup.

RF Couplers Coupling 20dB 1.85GHz to 1.91GHz 4-Pin Case 0402(1006Metric) T/R Product overview: CP0402A1880ENTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHz, 1.91GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.85GHz, 1.91GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0402A1880ENTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A1880ENTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402A1880ENTR
RF Directional Coupler CP0402A1880ENTR
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 20dB 3W 0402 (1005 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 20dB 3W 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0402A1880ENTR CP0402A1880ENTR-ND 850-CP0402A1880ENTR CP0402A1880ENTR
Product Name RF Directional Coupler RF Directional Coupler 1.85GHz 1.91GHz Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz
Power 3.00 watts 3.00 watts
Coupling 20.00 dB 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5573150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-DBTC-13-4X+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD Module
Frequency Range 5.00 to 1000.00 MHz
View Details
3 suppliers
90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
High Frequency Resistive Coupler - FPC07802 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers