KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1747CWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1747CWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1747CWTR
RF Directional Coupler CP0603A1747CWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Directional Coupler - CP0603A1747CWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1747CWTR-ND
RF Directional Coupler CP0603A1747CWTR-ND
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 15 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 15 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1747CWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1747CWTR
RF Directional Coupler CP0603A1747CWTR
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 15 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 15 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A1747CWTR CP0603A1747CWTR-ND CP0603A1747CWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 1710.00 to 1785.00 MHz 1710.00 to 1785.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3050360K - 3050360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 5000.00 to 36000.00 MHz
Insertion Loss 2.80 dB
View Details
High Frequency Directional Coupler - FPC07180 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details