COUPLER,DIRECTIONAL,
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
RF Directional Coupler General Purpose 1GHz ~ 2GHz 30 ± 1dB 50W Module
COUPLER,DIRECTIONAL
RF Directional Coupler General Purpose 1GHz ~ 2GHz 30 ± 1dB 50W Module
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-2020-6607-30 | 2020-6607-30 | 1465-2020-6607-30-ND | 2020-6607-30 | 2020-6607-30 |
| Product Name | Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Module | Connectorized | Module | ||
| Frequency Range | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz | |
| Power | 50.00 watts | 50.00 watts | 50.00 watts |