KYOCERA AVX Components Corporation RF Directional Coupler CP0402P0897BNTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402P0897BNTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0402P0897BNTR
RF Directional Coupler CP0402P0897BNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0402P0897BNTR
RF and Wireless - RF Directional Coupler CP0402P0897BNTR
DIRECTIONAL COUPLER

DIRECTIONAL COUPLER

Supplier's Site
RF Directional Coupler - CP0402P0897BNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402P0897BNTR
RF Directional Coupler CP0402P0897BNTR
RF Directional Coupler

RF Directional Coupler

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0402P0897BNTR CP0402P0897BNTR CP0402P0897BNTR
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5573150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZADC-15-252-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 850.00 to 2500.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-3200-4000-30-S - kTB Solutions
Specs
Frequency Range 3200.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Resistive Coupler - FPC06882 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers