The RF Directional Coupler, part number 2025-6010-10, from Quarktwin Technology Ltd. operates within a frequency range of 2.0 to 8.4 GHz. It features a coupling sensitivity of 10 ± 1.0 dB and an insertion loss of 1.25 dB maximum. The device is designed to handle an average input power of 50 watts and a peak input power of 4 kW. It has a temperature range of -54°C to +125°C and meets MIL-E-5400 environmental standards. The coupler is suitable for applications requiring a flat frequency response and multi-octave bandwidths. The mechanical dimensions include a case style that measures 1.99 inches in length and 0.88 inches in diameter, with a weight of approximately 1.05 ounces.
RF Directional Coupler General Purpose 2GHz ~ 8.4GHz 10 ± 1dB 50W Module, SMA Connectors
COUPLER,MULTI-OCTAVE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COUPLER,MULTI-OCTAVE
RF Directional Coupler General Purpose 2GHz ~ 8.4GHz 10 ± 1dB 50W Module, SMA Connectors
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-2025-6010-10-ND | 850-2025-6010-10 | 2025-6010-10 | 2025-6010-10 | 2025-6010-10 |
| Product Name | RF Directional Coupler | Rf Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Module, SMA Connectors | Module, SMA Connectors | Connectorized | ||
| Frequency Range | 2000.00 to 8400.00 MHz | 2000.00 to 8400.00 MHz | 2000.00 to 8400.00 MHz | 2000.00 to 8400.00 MHz | 2000.00 to 8400.00 MHz |
| Power | 50.00 watts | 50.00 watts | 50.00 watts | 50.00 watts |