RF Directional Coupler General Purpose 2.6GHz ~ 5.2GHz 30 ± 1dB 50W Module
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COUPLER,DIRECTIONAL,
COUPLER,DIRECTIONAL
RF Directional Coupler General Purpose 2.6GHz ~ 5.2GHz 30 ± 1dB 50W Module
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-2020-6615-30-ND | 2020-6615-30 | 850-2020-6615-30 | 2020-6615-30 | 2020-6615-30 |
| Product Name | RF Directional Coupler | RF Directional Coupler | Rf Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Module | Connectorized | Module | ||
| Frequency Range | 2600.00 to 5200.00 MHz | 2600.00 to 5200.00 MHz | 2600.00 to 5200.00 MHz | 2600.00 to 5200.00 MHz | |
| Power | 50.00 watts | 50.00 watts | 50.00 watts |