The CP0603A1842CWTR is an RF directional coupler designed for applications in the frequency range of 1805 MHz to 1880 MHz. It features a coupling value of 12 ± 1 dB and a maximum insertion loss of 0.6 dB, with a voltage standing wave ratio (VSWR) of 1.2. This coupler is rated for a continuous power handling of 3W and operates effectively within a temperature range of -40°C to +85°C. Constructed using thin-film multilayer technology, the coupler offers a compact 0603 size, making it suitable for high-frequency wireless systems, including 4G and 5G LTE applications, base stations, and mobile communications. The component is compatible with automatic soldering technologies and is available in tape and reel packaging for efficient assembly. Engineers looking for a reliable and compact solution for RF signal coupling in the specified frequency range may find this product suitable for their projects.
RF Directional Coupler PCN 1.805GHz ~ 1.88GHz 14.5 ± 1dB 3W 0603 (1608 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIR COUPLR 1.805-1.88GHZ 0603
RF Directional Coupler PCN 1.805GHz ~ 1.88GHz 14.5 ± 1dB 3W 0603 (1608 Metric)
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CP0603A1842CWTR-ND | CP0603A1842CWTR | CP0603A1842CWTR | CP0603A1842CWTR |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0603 (1608 Metric) | |||
| Frequency Range | 1805.00 to 1880.00 MHz | 1805.00 to 1880.00 MHz | 1805.00 to 1880.00 MHz | 1805.00 to 1880.00 MHz |
| Power | 3.00 watts | 3.00 watts | 3.00 watts |