COUPLER,DIRECTIONAL Product overview: 2020-6616-06 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2020-6616-06 can be used for catalog matching and distributor lookup.
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
COUPLER,DIRECTIONAL
RF Directional Coupler General Purpose 4GHz ~ 8GHz 6 ± 1dB 50W Module
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-2020-6616-06 | 2020-6616-06 | 2020-6616-06 | 2020-6616-06 |
| Product Name | Rf Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Module | Connectorized | ||
| Frequency Range | 4000.00 to 8000.00 MHz | 4000.00 to 8000.00 MHz | 4000.00 to 8000.00 MHz | 4000.00 to 8000.00 MHz |
| Power | 50.00 watts | 50.00 watts | 50.00 watts |