HUBER+SUHNER AG
RF Directional Coupler
85086977
Description
5 dB directional coupler
-
Richardson RFPD
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Description
5 dB directional coupler
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Couplers |
RF Couplers |
|
Product Number
|
85086977 |
85086977 |
|
Product Name
|
RF Directional Coupler |
RF Directional Coupler |
|
RF Coupler Type
|
Uni-Directional
|
Uni-Directional
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
2000.00 to 8000.00 MHz
Power
50.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 4-SMD, No Lead
Frequency Range
2000.00 to 18000.00 MHz
View Details
Frequency Range
2500.00 to 5200.00 MHz
Power
40.00 watts
Coupling
10.00 to 30.00 dB
View Details
Smiths Interconnect, a Molex company
Package Type
Surface Mount
View Details