RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 25W 4-SMD, No Lead
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD Product overview: 1P603AS from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3GHZ, 2.7GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2.3GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1P603AS can be used for catalog matching and distributor lookup.
The 1P603S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for W-LAN and MMDS applications. The 1P603S is designed for balanced amplifiers, variable phase shifters and attenuators, LNAs, signal distribution and is an ideal solution for the ever-increasing demands of the wireless industry for smaller printed circuit boards and high performance. It can be used in high power applications up to 25 watts.
RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 25W 4-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1P603ASTR-ND | 850-1P603AS | 1P603AS | 1P603AS |
| Product Name | RF Directional Coupler | SMD 2.3GHZ 2.7GHZ Rf Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz |