SAFETY LIMIT SWITCH, TELEMECANIQ
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4008-XCSD3910N12-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Features | Dustproof |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| Pole and Throw Specifications | 3PST |