Schneider Electric Snap Action, Limit Switches XCMD2110L5

Description
LIMIT SWITCH, LIMIT SWITCHES XC
Request a Quote
Description
LIMIT SWITCH, LIMIT SWITCHES XC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number XCMD2110L5, is designed for various industrial applications requiring reliable position sensing. It features a miniature design with a fixed body and a metal plunger head, providing a linear movement for actuation. The switch has a configuration of 1 normally closed (NC) and 1 normally open (NO) contact, utilizing snap action for quick response. This limit switch operates with a minimum actuation force of 8.5 N and can handle a maximum actuation speed of 0.5 m/s. It is rated for electrical durability of up to 5 million cycles under specific conditions, ensuring long-term reliability. The device is constructed from Zamak, offering durability and resistance to environmental factors, with an IP66/IP67/IP68 rating for protection against dust and water ingress. The operating temperature range is from -25°C to 70°C, making it suitable for various environments. It includes a removable cable connector with a length of 5 meters, facilitating easy installation. The switch complies with multiple standards, including UL, CSA, and IEC, ensuring it meets safety and performance requirements. Engineers considering this product should note its robust mechanical and electrical specifications, making it a suitable choice for applications requiring precise limit detection and control.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number XCMD2110L5, is designed for various industrial applications requiring reliable position sensing. It features a miniature design with a fixed body and a metal plunger head, providing a linear movement for actuation. The switch has a configuration of 1 normally closed (NC) and 1 normally open (NO) contact, utilizing snap action for quick response. This limit switch operates with a minimum actuation force of 8.5 N and can handle a maximum actuation speed of 0.5 m/s. It is rated for electrical durability of up to 5 million cycles under specific conditions, ensuring long-term reliability. The device is constructed from Zamak, offering durability and resistance to environmental factors, with an IP66/IP67/IP68 rating for protection against dust and water ingress. The operating temperature range is from -25°C to 70°C, making it suitable for various environments. It includes a removable cable connector with a length of 5 meters, facilitating easy installation. The switch complies with multiple standards, including UL, CSA, and IEC, ensuring it meets safety and performance requirements. Engineers considering this product should note its robust mechanical and electrical specifications, making it a suitable choice for applications requiring precise limit detection and control.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-XCMD2110L5-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-XCMD2110L5-ND
Snap Action, Limit Switches 4008-XCMD2110L5-ND
LIMIT SWITCH, LIMIT SWITCHES XC

LIMIT SWITCH, LIMIT SWITCHES XC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-XCMD2110L5-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1161334 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C073M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details