SWITCH SNAP ACTION SPDT 6A 250V
MICROSWITCH, SPDT, 10A, 250VAC; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 966-X0230931-ND | 61AH2940 |
| Product Name | Snap Action, Limit Switches | Microswitch, Spdt, 10A, 250Vac; Microswitch Type Crouzet |
| Actuator Style | Lever Style; Roller Style | |
| Features | Dustproof | |
| Standards and Certifications | RoHS | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |