C&K Components Snap Action, Limit Switches ZMT03ACJS05KCE22

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 108-ZMT03ACJS05KCE22-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
108-ZMT03ACJS05KCE22-ND
Snap Action, Limit Switches 108-ZMT03ACJS05KCE22-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components - 26AK4776 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components
26AK4776
Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components 26AK4776
MICROSWITCH, SPDT, 3A, 250VAC, 170GF; Microswitch Type:Miniature; Microswitch Actuator:Simulated Leaf Roller; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT, 3A, 250VAC, 170GF; Microswitch Type:Miniature; Microswitch Actuator:Simulated Leaf Roller; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 108-ZMT03ACJS05KCE22-ND 26AK4776
Product Name Snap Action, Limit Switches Microswitch, Spdt, 3A, 250Vac, 170Gf; Microswitch Type C&k Components
Actuator Style Lever Style; Roller Style
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-SC02MS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Snap Action Switches - K1002129 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details