C&K Components Snap Action, Limit Switches ZMA00A150S06RC

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZMA00A150S06RC-ND is a subminiature snap-acting switch designed for various applications, including PCB detection, communication devices, and consumer electronics. It features a contact rating of 3A at 125V AC and 24V DC, with a mechanical life of up to 1,000,000 cycles and an electrical life of 300,000 cycles at low levels. The switch operates effectively within a temperature range of -40°C to 85°C and has an insulation resistance of at least 100 MΩ. The operating force options are available at 80 grams or 150 grams, and the switch can be configured with different actuators, including pin plunger and simulated roller types. It is compliant with RoHS standards and constructed with durable materials, including a PBT case and silver alloy or gold-plated contacts. The switch is suitable for applications where space is limited due to its compact size.

Datasheet Summary
Powered by GS/AI

The ZMA00A150S06RC-ND is a subminiature snap-acting switch designed for various applications, including PCB detection, communication devices, and consumer electronics. It features a contact rating of 3A at 125V AC and 24V DC, with a mechanical life of up to 1,000,000 cycles and an electrical life of 300,000 cycles at low levels. The switch operates effectively within a temperature range of -40°C to 85°C and has an insulation resistance of at least 100 MΩ. The operating force options are available at 80 grams or 150 grams, and the switch can be configured with different actuators, including pin plunger and simulated roller types. It is compliant with RoHS standards and constructed with durable materials, including a PBT case and silver alloy or gold-plated contacts. The switch is suitable for applications where space is limited due to its compact size.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMA00A150S06RC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMA00A150S06RC-ND
Snap Action, Limit Switches ZMA00A150S06RC-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMA00A150S06RC
Basic / Snap Action Switches ZMA00A150S06RC
Basic / Snap Action Switches Detect

Basic / Snap Action Switches Detect

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMA00A150S06RC-ND ZMA00A150S06RC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Actuating Force 1.73 oz (0.4806 N)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 2326150 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2496842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Round
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details