SWITCH SNAP ACT SPDT 200MA 60V
Basic / Snap Action Switches SPDT Sim Roller Lvr 0.2A 60VDC 0.88N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CKN9941-ND | ZMCHM9T23R |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Simulated Roller Lever |
| Operating Temp | -22 to 185 F (-30 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.2000 amps | 0.2000 amps |