Schneider Electric Snap Action, Limit Switches XCSD3919N12

Description
SAFETY LIMIT SWITCH, TELEMECANIQ
Request a Quote Datasheet
Description
SAFETY LIMIT SWITCH, TELEMECANIQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-XCSD3919N12-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-XCSD3919N12-ND
Snap Action, Limit Switches 4008-XCSD3919N12-ND
SAFETY LIMIT SWITCH, TELEMECANIQ

SAFETY LIMIT SWITCH, TELEMECANIQ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-XCSD3919N12-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications 3PST
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Snap Action Switches - 2351449-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers