Schneider Electric Snap Action, Limit Switches XCSM4110L5

Description
SAFETY LIMIT SWITCH, TELEMECANIQ
Request a Quote Datasheet
Description
SAFETY LIMIT SWITCH, TELEMECANIQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-XCSM4110L5-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-XCSM4110L5-ND
Snap Action, Limit Switches 4008-XCSM4110L5-ND
SAFETY LIMIT SWITCH, TELEMECANIQ

SAFETY LIMIT SWITCH, TELEMECANIQ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-XCSM4110L5-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications 4PST
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details