Switch Detect SPDT op force 150g THT
SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches SPDT SUB-MIN 3A
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 8637089 | CKN9165-ND | ZMA03A150L04PC |
| Product Name | Micro Switches | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Lever | Lever Style | Lever |
| Standards and Certifications | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Actuating Force | 5.29 oz (1.47 N) | 1.76 oz (0.4904 N) | 5.4 oz (1.5 N) |
| Terminal Type | Through Hole | Straight PC Pins |