C&K Components Snap Action, Limit Switches ZMCJM9L0L

Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN11459-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN11459-ND
Snap Action, Limit Switches CKN11459-ND
SWITCH SNAP ACT SPDT 200MA 60V

SWITCH SNAP ACT SPDT 200MA 60V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCJM9L0L
Basic / Snap Action Switches ZMCJM9L0L
Basic / Snap Action Switches SPDT Leaf Lever 0.2A 60VDC 1.47N

Basic / Snap Action Switches SPDT Leaf Lever 0.2A 60VDC 1.47N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN11459-ND ZMCJM9L0L
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Pushbutton Style; Plunger
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326212 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 1-2439028-0 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details