SWITCH SNAP ACTION SPDT 15A 125V
MICROSWITCH,PIN PLUNGER,SPDT,500V,15
Basic / Snap Action Switches BASIC SWITCH
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | Z10623-ND | 94B6570 | Z-15H-B |
| Product Name | Snap Action, Limit Switches | Microswitch,pin Plunger,spdt,500V,15A; Microswitch Type Omron Industrial Automation | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Operating Temp | -13 to 176 F (-25 to 80 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 2 to 15 amps | 15 amps | 15 amps |