C&K Components Snap Action, Limit Switches ZMCJM9P0K

Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 200MA 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ZMCJM9P0K-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ZMCJM9P0K-ND
Snap Action, Limit Switches ZMCJM9P0K-ND
SWITCH SNAP ACT SPDT 200MA 60V

SWITCH SNAP ACT SPDT 200MA 60V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZMCJM9P0K
Basic / Snap Action Switches ZMCJM9P0K
Basic / Snap Action Switches SPDT Pin Plunger PC 0.2A 60VDC 1.47N

Basic / Snap Action Switches SPDT Pin Plunger PC 0.2A 60VDC 1.47N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ZMCJM9P0K-ND ZMCJM9P0K
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -22 to 185 F (-30 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details