The Crouzet Microswitch, part number 73H5345, is a flat, single-pole double-throw (SPDT) switch designed for various applications. It features a mechanical durability rating of up to 10 million operations, making it suitable for long-term use. The switch is constructed with a glass-filled polyamide case and a stainless steel actuator, ensuring durability and resistance to environmental factors. It has a maximum contact rating of 10.1A at 125/250V, with a minimum operating force of 0.8N and a maximum total travel force of 2N. The ambient operating temperature range is from -20°C to +125°C. The switch supports quick connect terminals for easy installation. This product is RoHS compliant and has approvals from NF and UL/cUL, indicating its reliability and safety for use in various electrical applications.
SWITCH SNAP ACTION SPDT 16A 250V
MICROSWITCH, FLAT, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10.1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 966-X0230268-ND | 73H5345 |
| Product Name | Snap Action, Limit Switches | Microswitch, Flat, Spdt; Microswitch Type Crouzet |
| Actuator Style | Lever Style | |
| Standards and Certifications | RoHS | RoHS |
| Operating Temp | -4 to 257 F (-20 to 125 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 16 amps | 10.1 amps |