SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches SPDT SUB-MIN 3A
MICROSWITCH, SPDT, LEVER, 3A, 125VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:3A; Contact Voltage DC Nom:12V; Product Range:ZMS Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | CKN9160-ND | ZMSH03130T10SSC | 36AH0602 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Spdt, Lever, 3A, 125Vac; Microswitch Type C&k Components |
| Actuator Style | Lever Style | Lever | Lever Style |
| Features | Dustproof | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 amps | 3 amps | 3 amps |